NorComp Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp 179-009-513R481

Description
STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:179 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
Description
STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:179 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp - 40Y5198 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp
40Y5198
Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp 40Y5198
STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:179 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:179 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5198
Product Name Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98000-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Multi-pin plug distributor - NEDU-L6R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details