STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:179 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40Y5197 |
| Product Name | Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp |
| Connector Type | D-Sub Connector |