NorComp D-Sub Connector Assemblies 178-H15-613R577

Description
15, 15 Position D-Sub, High Density - Stacked Plug, Male Pins Connector
Request a Quote Datasheet
Description
15, 15 Position D-Sub, High Density - Stacked Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1829-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1829-ND
D-Sub Connector Assemblies NOR1829-ND
15, 15 Position D-Sub, High Density - Stacked Plug, Male Pins Connector

15, 15 Position D-Sub, High Density - Stacked Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp - 60AC4371 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp
60AC4371
D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp 60AC4371
D-SUB CONN, PLUG, 15POS, SOLDER; Product Range:STACKED 178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Gender:Plug, Plug RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, SOLDER; Product Range:STACKED 178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Gender:Plug, Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1829-ND 60AC4371
Product Name D-Sub Connector Assemblies D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1511-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50020-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10602400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details