NorComp D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp 178-H15-613R497

Description
D-SUB CONN, PLUG, 15POS, SOLDER; Product Range:STACKED 178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Gender:Plug, Plug RoHS Compliant: Yes
Description
D-SUB CONN, PLUG, 15POS, SOLDER; Product Range:STACKED 178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Gender:Plug, Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp - 60AC4370 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp
60AC4370
D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp 60AC4370
D-SUB CONN, PLUG, 15POS, SOLDER; Product Range:STACKED 178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Gender:Plug, Plug RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, SOLDER; Product Range:STACKED 178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Gender:Plug, Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC4370
Product Name D-Sub Conn, Plug, 15Pos, Solder; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details