37, 37 Position D-Sub - Stacked Plug, Male Pins Connector
STACKED D SUB CONN, PLUG/PLUG, 37POS; Product Range:178 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Plug; Contact Material:Brass RoHS Compliant: Yes
CONN D-SUB PLUG 37POS R/A SLDR
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1137MME-ND | 40Y5182 | 178-037-613R571 |
| Product Name | D-Sub Connector Assemblies | Stacked D Sub Conn, Plug/plug, 37Pos; Product Range Norcomp | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |