37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector
STACKED D SUB CONN, RCPT/RCPT, 37POS; Product Range:178 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1137FFE-ND | 40Y5176 |
| Product Name | D-Sub Connector Assemblies | Stacked D Sub Conn, Rcpt/rcpt, 37Pos; Product Range Norcomp |
| Category | D-Sub Connector |