NorComp D-Sub Connector Assemblies 178-037-513R491

Description
37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 178-237FFE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
178-237FFE-ND
D-Sub Connector Assemblies 178-237FFE-ND
37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector

37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Conn, Rcpt/rcpt, 37Pos; Product Range Norcomp - 40Y5175 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Rcpt/rcpt, 37Pos; Product Range Norcomp
40Y5175
Stacked D Sub Conn, Rcpt/rcpt, 37Pos; Product Range Norcomp 40Y5175
STACKED D SUB CONN, RCPT/RCPT, 37POS; Product Range:178 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

STACKED D SUB CONN, RCPT/RCPT, 37POS; Product Range:178 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 178-237FFE-ND 40Y5175
Product Name D-Sub Connector Assemblies Stacked D Sub Conn, Rcpt/rcpt, 37Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1283-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DVI
Gender Female / Jack
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 104315-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers