37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
STACKED D SUB CONN, PLUG/RCPT, 37POS; Product Range:178 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 178-137MFE-ND | 178-037-413R691 | 40Y5172 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O | Stacked D Sub Conn, Plug/rcpt, 37Pos; Product Range Norcomp |
| Category | D-Sub Connector |