STACKED D SUB CONN, RCPT/PLUG, 37POS; Product Range:178 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:37Contacts; Lower D Sub Shell Size:DC; Lower D Sub Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40Y5161 |
| Product Name | Stacked D Sub Conn, Rcpt/plug, 37Pos; Product Range Norcomp |
| Connector Type | D-Sub Connector |