STACKED D SUB CONN, PLUG/PLUG, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Plug; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40Y5159 |
| Product Name | Stacked D Sub Conn, Plug/plug, 25Pos; Product Range Norcomp |
| Connector Type | D-Sub Connector |