25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector
STACKED D SUB CONN, RCPT/RCPT, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 178-325FFE-ND | 178-025-513R691 | 40Y5154 |
| Product Name | D-Sub Connector Assemblies | Connectors | Stacked D Sub Conn, Rcpt/rcpt, 25Pos; Product Range Norcomp |
| Category | D-Sub Connector |