NorComp D-Sub Connector Assemblies 178-025-513R451

Description
25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - T2325E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
T2325E-ND
D-Sub Connector Assemblies T2325E-ND
25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector

25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Conn, Rcpt/rcpt, 25Pos; Product Range Norcomp - 40Y5149 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Rcpt/rcpt, 25Pos; Product Range Norcomp
40Y5149
Stacked D Sub Conn, Rcpt/rcpt, 25Pos; Product Range Norcomp 40Y5149
STACKED D SUB CONN, RCPT/RCPT, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

STACKED D SUB CONN, RCPT/RCPT, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number T2325E-ND 40Y5149
Product Name D-Sub Connector Assemblies Stacked D Sub Conn, Rcpt/rcpt, 25Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PWRBLADE HEADER - VERTICAL - 51701-10001604AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details