25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
STACKED D SUB CONN, PLUG/RCPT, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
Stacked D Sub Connector, Dual Port, 178 Series, DB, Plug, 25, DB, Receptacle RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 178-025-413R571 | 1125MFE-ND | 40Y5146 | 67W0541 |
| Product Name | Connectors | D-Sub Connector Assemblies | Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp | Stacked D Sub Connector, Dual Port, 178 Series, Db, Plug, 25, Db, Receptacle Rohs Compliant Norcomp |
| Category | D-Sub Connector |