NorComp D-Sub Connector Assemblies 178-025-413R491

Description
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 178-25MFE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
178-25MFE-ND
D-Sub Connector Assemblies 178-25MFE-ND
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp - 40Y5145 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp
40Y5145
Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp 40Y5145
STACKED D SUB CONN, PLUG/RCPT, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

STACKED D SUB CONN, PLUG/RCPT, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 178-25MFE-ND 40Y5145
Product Name D-Sub Connector Assemblies Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Micro DRS Series Strip Connectors - Dual Row Soldercup - Type SS -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Solder Cup, Through Hole
Mounting PC Mount
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-082LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1427-4-ND - DigiKey
Specs
Mounting Through Hole
View Details