25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
CONN D-SUB PLUG/RCPT 25P RA SLDR
STACKED D SUB CONN, RCPT/PLUG, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Plug RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1125FME-ND | 178-025-313R571 | 40Y5140 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector Assemblies | Stacked D Sub Conn, Rcpt/plug, 25Pos; Product Range Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins; Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |