NorComp Stacked D Sub Conn, Rcpt/plug, 25Pos; Product Range Norcomp 178-025-313R451

Description
STACKED D SUB CONN, RCPT/PLUG, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Plug RoHS Compliant: Yes
Description
STACKED D SUB CONN, RCPT/PLUG, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacked D Sub Conn, Rcpt/plug, 25Pos; Product Range Norcomp - 40Y5137 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Rcpt/plug, 25Pos; Product Range Norcomp
40Y5137
Stacked D Sub Conn, Rcpt/plug, 25Pos; Product Range Norcomp 40Y5137
STACKED D SUB CONN, RCPT/PLUG, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Plug RoHS Compliant: Yes

STACKED D SUB CONN, RCPT/PLUG, 25POS; Product Range:178 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5137
Product Name Stacked D Sub Conn, Rcpt/plug, 25Pos; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products