15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
STACKED D SUB CONN, RCPT/RCPT, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
Stacked D Sub Connector, Dual Port, 178 Series, DA, Receptacle, 15, DA, Receptacle RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1115FFE-ND | 40Y5128 | 67W0540 |
| Product Name | D-Sub Connector Assemblies | Stacked D Sub Conn, Rcpt/rcpt, 15Pos; Product Range Norcomp | Stacked D Sub Connector, Dual Port, 178 Series, Da, Receptacle, 15, Da, Receptacle Rohs Compliant Norcomp |
| Category | D-Sub Connector |