Norcomp 178-015-513R491 D-Sub Connector
15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
R/A DUAL PORT D-SUB
STACKED D SUB CONN, RCPT/RCPT, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
Stacked D Sub Connector, Dual Port, 178 Series, DA, Receptacle, 15, DA, Receptacle RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1748489 | 178-215FFE-ND | 178-015-513R491 | 40Y5127 | 38X3504 |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | Stacked D Sub Conn, Rcpt/rcpt, 15Pos; Product Range Norcomp | Stacked D Sub Connector, Dual Port, 178 Series, Da, Receptacle, 15, Da, Receptacle Rohs Compliant Norcomp |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Gender | Male / Plug; Female / Jack | ||||
| Geometry | Right Angle; Right angle | ||||
| Termination | Solder |