NorComp Stacked D Sub Conn, Rcpt/rcpt, 15Pos; Product Range Norcomp 178-015-513R451

Description
STACKED D SUB CONN, RCPT/RCPT, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
Description
STACKED D SUB CONN, RCPT/RCPT, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacked D Sub Conn, Rcpt/rcpt, 15Pos; Product Range Norcomp - 40Y5125 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Rcpt/rcpt, 15Pos; Product Range Norcomp
40Y5125
Stacked D Sub Conn, Rcpt/rcpt, 15Pos; Product Range Norcomp 40Y5125
STACKED D SUB CONN, RCPT/RCPT, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

STACKED D SUB CONN, RCPT/RCPT, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5125
Product Name Stacked D Sub Conn, Rcpt/rcpt, 15Pos; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details