Win Source Part Number: 1338762-178-015-413R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 178
Number of Positions: 15, 15
Color: Black
Features: Board Lock, Grounding Indents, Shielded
Connector Type: Plug, Male Pins; Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2, 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub - Stacked
Material Flammability Rating: UL94 V-0
Standard Package: 35
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T) , Nylon 9T
Shell Size, Connector Layout: 2 (DA, A) ; 2 (DA, A)
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 178-015
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
STACKED D SUB CONN, PLUG/RCPT, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
Stacked D Sub Connector, Dual Port, 178 Series, DA, Plug, 15, DA, Receptacle RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1338762-178-015-413R571 | 1115MFE-ND | 40Y5122 | 67W0539 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connector Assemblies | Stacked D Sub Conn, Plug/rcpt, 15Pos; Product Range Norcomp | Stacked D Sub Connector, Dual Port, 178 Series, Da, Plug, 15, Da, Receptacle Rohs Compliant Norcomp |
| Termination | Solder | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps | 5.0 amps |