NorComp D-Sub Connector Assemblies 178-015-313R571

Description
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1115FME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1115FME-ND
D-Sub Connector Assemblies 1115FME-ND
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp - 40Y5116 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp
40Y5116
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp 40Y5116
STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes

STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1115FME-ND 40Y5116
Product Name D-Sub Connector Assemblies Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
STAMPED PIN D-SubMINIATURE - 6E17C015SAJ120 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1370-2-ND - DigiKey
Specs
Mounting Through Hole
View Details