NorComp Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp 178-015-313R491

Description
STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes
Description
STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp - 40Y5115 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp
40Y5115
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp 40Y5115
STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes

STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:178 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5115
Product Name Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details