NorComp Stacked D Sub Connector, Plug/plug, 9Pos; Product Range Norcomp 178-009-613R671

Description
STACKED D SUB CONNECTOR, PLUG/PLUG, 9POS; Product Range:178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Contact Material:BrassRoHS Compliant: Yes
Description
STACKED D SUB CONNECTOR, PLUG/PLUG, 9POS; Product Range:178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Contact Material:BrassRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacked D Sub Connector, Plug/plug, 9Pos; Product Range Norcomp - 40Y5111 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Connector, Plug/plug, 9Pos; Product Range Norcomp
40Y5111
Stacked D Sub Connector, Plug/plug, 9Pos; Product Range Norcomp 40Y5111
STACKED D SUB CONNECTOR, PLUG/PLUG, 9POS; Product Range:178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Contact Material:BrassRoHS Compliant: Yes

STACKED D SUB CONNECTOR, PLUG/PLUG, 9POS; Product Range:178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5111
Product Name Stacked D Sub Connector, Plug/plug, 9Pos; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data