9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
CONN D-SUB RCPT 9POS R/A SLDR
STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
Stacked D Sub Connector, Dual Port, 178 Series, DE, Receptacle, 9, DE, Receptacle RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 178-009-513R571 | 1109FFE-ND | 178-009-513R571 | 40Y5105 | 67W0538 |
| Product Name | Connectors | D-Sub Connector Assemblies | D-Sub Connector Assemblies | Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp | Stacked D Sub Connector, Dual Port, 178 Series, De, Receptacle, 9, De, Receptacle Rohs Compliant Norcomp |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Gender | Female / Jack | ||||
| Category | D-Sub Connector | ||||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |