NorComp D-Sub Connector Assemblies 178-009-413R691

Description
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 178-109MFE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
178-109MFE-ND
D-Sub Connector Assemblies 178-109MFE-ND
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Connector, Plug/rcpt, 9Pos; Product Range Norcomp - 40Y5101 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Connector, Plug/rcpt, 9Pos; Product Range Norcomp
40Y5101
Stacked D Sub Connector, Plug/rcpt, 9Pos; Product Range Norcomp 40Y5101
STACKED D SUB CONNECTOR, PLUG/RCPT, 9POS; Product Range:178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

STACKED D SUB CONNECTOR, PLUG/RCPT, 9POS; Product Range:178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 178-109MFE-ND 40Y5101
Product Name D-Sub Connector Assemblies Stacked D Sub Connector, Plug/rcpt, 9Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-10602000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details