50 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, RECEPTACLE, 50POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:174-E M Series; No. of Contacts:50Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 174-150FEA-ND | 40Y5089 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 50Pos; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle |