NorComp D-Sub Connector Assemblies 174-E37-213R141

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 174-137FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
174-137FEA-ND
D-Sub Connector Assemblies 174-137FEA-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 37Pos; Gender Norcomp - 40Y5085 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; Gender Norcomp
40Y5085
D Sub Connector, Receptacle, 37Pos; Gender Norcomp 40Y5085
D SUB CONNECTOR, RECEPTACLE, 37POS; Gender:Receptacle; Product Range:174-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37POS; Gender:Receptacle; Product Range:174-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 174-E37-213R141 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
174-E37-213R141
D-Sub Connector Assemblies 174-E37-213R141
CONN D-SUB RCPT 37POS R/A SLDR

CONN D-SUB RCPT 37POS R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 174-137FEA-ND 40Y5085 174-E37-213R141
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 37Pos; Gender Norcomp D-Sub Connector Assemblies
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data