NorComp D-Sub Connector Assemblies 174-E25-113R461

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1851-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1851-ND
D-Sub Connector Assemblies NOR1851-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector, R/a, Plug, 25Pos, Th; D Sub Connector Type Norcomp - 60AC4362 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, R/a, Plug, 25Pos, Th; D Sub Connector Type Norcomp
60AC4362
D-Sub Connector, R/a, Plug, 25Pos, Th; D Sub Connector Type Norcomp 60AC4362
D-SUB CONNECTOR, R/A, PLUG, 25POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:174-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONNECTOR, R/A, PLUG, 25POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:174-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1851-ND 60AC4362
Product Name D-Sub Connector Assemblies D-Sub Connector, R/a, Plug, 25Pos, Th; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99267-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-11003206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1200-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers