25 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 25POS; Gender:Plug; Product Range:174-E M Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1174-125MEA-ND | 40Y5078 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 25Pos; Gender Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 5.0 amps |