NorComp D-Sub Connector, R/a, Plug, 15Pos, Th; D Sub Connector Type Norcomp 174-E15-113R461

Description
D-SUB CONNECTOR, R/A, PLUG, 15POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:174-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Description
D-SUB CONNECTOR, R/A, PLUG, 15POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:174-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, R/a, Plug, 15Pos, Th; D Sub Connector Type Norcomp - 60AC4360 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, R/a, Plug, 15Pos, Th; D Sub Connector Type Norcomp
60AC4360
D-Sub Connector, R/a, Plug, 15Pos, Th; D Sub Connector Type Norcomp 60AC4360
D-SUB CONNECTOR, R/A, PLUG, 15POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:174-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONNECTOR, R/A, PLUG, 15POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:174-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC4360
Product Name D-Sub Connector, R/a, Plug, 15Pos, Th; D Sub Connector Type Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details