NorComp D-Sub Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Norcomp 174-E09-213R461

Description
D-SUB CONNECTOR, R/A, RCPT, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:174-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Description
D-SUB CONNECTOR, R/A, RCPT, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:174-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Norcomp - 60AC4359 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Norcomp
60AC4359
D-Sub Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Norcomp 60AC4359
D-SUB CONNECTOR, R/A, RCPT, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:174-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONNECTOR, R/A, RCPT, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:174-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC4359
Product Name D-Sub Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details