NorComp D-Sub Connector, R/a, Plug, 9Pos, Th; D Sub Connector Type Norcomp 174-E09-113R461

Description
D-SUB CONNECTOR, R/A, PLUG, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:174-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Description
D-SUB CONNECTOR, R/A, PLUG, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:174-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, R/a, Plug, 9Pos, Th; D Sub Connector Type Norcomp - 60AC4358 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, R/a, Plug, 9Pos, Th; D Sub Connector Type Norcomp
60AC4358
D-Sub Connector, R/a, Plug, 9Pos, Th; D Sub Connector Type Norcomp 60AC4358
D-SUB CONNECTOR, R/A, PLUG, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:174-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONNECTOR, R/A, PLUG, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:174-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC4358
Product Name D-Sub Connector, R/a, Plug, 9Pos, Th; D Sub Connector Type Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products