9 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:174-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right AngleRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 174-109MEA-ND | 40Y5071 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | Through Hole Mount Right AngleRoHS Compliant: Yes |
| Current Rating | 5.0 amps |