NorComp D-Sub Connector Assemblies 173-E50-213R001

Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1173-150FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1173-150FEA-ND
D-Sub Connector Assemblies 1173-150FEA-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 50Pos; D Sub Connector Type Norcomp - 40Y5068 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50Pos; D Sub Connector Type Norcomp
40Y5068
D Sub Connector, Receptacle, 50Pos; D Sub Connector Type Norcomp 40Y5068
D SUB CONNECTOR, RECEPTACLE, 50POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:173-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 50POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:173-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1173-150FEA-ND 40Y5068
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 50Pos; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1374-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details