NorComp D-Sub Connector Assemblies 173-E50-113R001

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1173-150MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1173-150MEA-ND
D-Sub Connector Assemblies 1173-150MEA-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-173-E50-113R001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-173-E50-113R001-ND
D-Sub Connector Assemblies 5497-173-E50-113R001-ND
CONN D-SUB PLUG 50POS R/A SOLDER

CONN D-SUB PLUG 50POS R/A SOLDER

Buy Now Datasheet
D Sub Connector, Plug, 50Pos; D Sub Connector Type Norcomp - 40Y5066 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; D Sub Connector Type Norcomp
40Y5066
D Sub Connector, Plug, 50Pos; D Sub Connector Type Norcomp 40Y5066
D SUB CONNECTOR, PLUG, 50POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:173-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 50POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:173-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1173-150MEA-ND 40Y5066
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 50Pos; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - 104344-8-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A54200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details