NorComp D-Sub Connector Assemblies 173-E37-213R141

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 173-137FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
173-137FEA-ND
D-Sub Connector Assemblies 173-137FEA-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 37Pos; Gender Norcomp - 40Y5065 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; Gender Norcomp
40Y5065
D Sub Connector, Receptacle, 37Pos; Gender Norcomp 40Y5065
D SUB CONNECTOR, RECEPTACLE, 37POS; Gender:Receptacle; Product Range:173-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37POS; Gender:Receptacle; Product Range:173-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 173-137FEA-ND 40Y5065
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 37Pos; Gender Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10209602BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 96 #
View Details
3 suppliers
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 3 to 125 #
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details