37 Position D-Sub Plug, Male Pins Connector
D-SUB CONNECTOR, R/A, PLUG, 37POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:173-E M Series; No. of Contacts:37Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1843-ND | 60AC4354 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector, R/a, Plug, 37Pos, Th; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 5.0 amps |