25 Position D-Sub Receptacle, Female Sockets Connector
D-SUB CONNECTOR, R/A, RCPT, 25POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:173-E M Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1842-ND | 60AC4353 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector, R/a, Rcpt, 25Pos, Th; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle |