25 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 25POS R/A SOLDER
D SUB CONNECTOR, RECEPTACLE, 25POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:173-E M Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1173-125FEA-ND | 40Y5060 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 25Pos; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle |