25 Position D-Sub Plug, Male Pins Connector
Connectors I/O - D-Sub & D-Ribbon
D-SUB CONNECTOR, R/A, PLUG, 25POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:173-E M Series; No. of Contacts:25Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1841-ND | 173-E25-113R461 | 60AC4352 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector, R/a, Plug, 25Pos, Th; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps |