Win Source Part Number: 1337463-173-E15-213R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 173-E, M Series
Number of Positions: 15
Color: White
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Copper
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 80
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA6T) , Nylon 6T
Shell Size, Connector Layout: 2 (DA, A)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Backset Spacing: 0.283" (7.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 173-E15
15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, RECEPTACLE, 15POS; Gender:Receptacle; Product Range:173-E M Series; No. of Contacts:15Contacts;
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1337463-173-E15-213R001 | 1173-215FEA-ND | 40Y5056 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 15Pos; Gender Norcomp |
| Termination | Solder | Through Hole | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |