NorComp D-Sub Connector Assemblies 173-E09-213R461

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1838-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1838-ND
D-Sub Connector Assemblies NOR1838-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Norcomp - 60AC4349 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Norcomp
60AC4349
D-Sub Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Norcomp 60AC4349
D-SUB CONNECTOR, R/A, RCPT, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:173-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONNECTOR, R/A, RCPT, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:173-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1838-ND 60AC4349
Product Name D-Sub Connector Assemblies D-Sub Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26673-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details