NorComp D-Sub Connector Assemblies 173-E09-113R461

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1837-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1837-ND
D-Sub Connector Assemblies NOR1837-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector, R/a, Plug, 9Pos, Th; D Sub Connector Type Norcomp - 60AC4348 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, R/a, Plug, 9Pos, Th; D Sub Connector Type Norcomp
60AC4348
D-Sub Connector, R/a, Plug, 9Pos, Th; D Sub Connector Type Norcomp 60AC4348
D-SUB CONNECTOR, R/A, PLUG, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:173-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONNECTOR, R/A, PLUG, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:173-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1837-ND 60AC4348
Product Name D-Sub Connector Assemblies D-Sub Connector, R/a, Plug, 9Pos, Th; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - A26666-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details