NorComp D-Sub Connector Assemblies 173-E09-113R001

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1173-109MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1173-109MEA-ND
D-Sub Connector Assemblies 1173-109MEA-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 9Pos; Gender Norcomp - 40Y5050 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; Gender Norcomp
40Y5050
D Sub Connector, Plug, 9Pos; Gender Norcomp 40Y5050
D SUB CONNECTOR, PLUG, 9POS; Gender:Plug; Product Range:173-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9POS; Gender:Plug; Product Range:173-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1173-109MEA-ND 40Y5050
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 9Pos; Gender Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-4917-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details