NorComp D-Sub Connector Assemblies 172-E50-203R911

Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 202950FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
202950FEA-ND
D-Sub Connector Assemblies 202950FEA-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 50Pos; Gender Norcomp - 40Y4867 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50Pos; Gender Norcomp
40Y4867
D Sub Connector, Receptacle, 50Pos; Gender Norcomp 40Y4867
D SUB CONNECTOR, RECEPTACLE, 50POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 50POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 202950FEA-ND 40Y4867
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 50Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products