NorComp D-Sub Connector Assemblies 172-E50-203R031

Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4150FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4150FEA-ND
D-Sub Connector Assemblies 4150FEA-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 50Pos; Gender Norcomp - 40Y4866 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50Pos; Gender Norcomp
40Y4866
D Sub Connector, Receptacle, 50Pos; Gender Norcomp 40Y4866
D SUB CONNECTOR, RECEPTACLE, 50POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 50POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp - 32AK5137 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp
32AK5137
D Sub Conn, Rcpt, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp 32AK5137
D SUB CONN, RCPT, 50POS, DD, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, RCPT, 50POS, DD, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4150FEA-ND 40Y4866 32AK5137
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 50Pos; Gender Norcomp D Sub Conn, Rcpt, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98253-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 3.0 amps
View Details
Plug connector - NPQH-D-S10-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details