NorComp D-Sub Connector Assemblies 172-E50-202R031

Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4150FER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4150FER-ND
D-Sub Connector Assemblies 4150FER-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 50Pos; Gender Norcomp - 40Y4862 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50Pos; Gender Norcomp
40Y4862
D Sub Connector, Receptacle, 50Pos; Gender Norcomp 40Y4862
D SUB CONNECTOR, RECEPTACLE, 50POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 50POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4150FER-ND 40Y4862
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 50Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T50V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers