NorComp D-Sub Connector Assemblies 172-E50-103R031

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4150MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4150MEA-ND
D-Sub Connector Assemblies 4150MEA-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 50Pos; Gender Norcomp - 40Y4852 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; Gender Norcomp
40Y4852
D Sub Connector, Plug, 50Pos; Gender Norcomp 40Y4852
D SUB CONNECTOR, PLUG, 50POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 50POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp - 32AK5134 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp
32AK5134
D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp 32AK5134
D SUB CONN, PLUG, 50POS, DD, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, PLUG, 50POS, DD, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4150MEA-ND 40Y4852 32AK5134
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 50Pos; Gender Norcomp D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details