NorComp D-Sub Connector Assemblies 172-E50-103R021

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3150MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3150MEA-ND
D-Sub Connector Assemblies 3150MEA-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 50Pos; Gender Norcomp - 40Y4851 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; Gender Norcomp
40Y4851
D Sub Connector, Plug, 50Pos; Gender Norcomp 40Y4851
D SUB CONNECTOR, PLUG, 50POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 50POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp - 32AK5133 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp
32AK5133
D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp 32AK5133
D SUB CONN, PLUG, 50POS, DD, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, PLUG, 50POS, DD, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3150MEA-ND 40Y4851 32AK5133
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 50Pos; Gender Norcomp D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details