NorComp D-Sub Connector Assemblies 172-E50-102R001

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1150MER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1150MER-ND
D-Sub Connector Assemblies 1150MER-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 50Pos; Gender Norcomp - 40Y4845 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; Gender Norcomp
40Y4845
D Sub Connector, Plug, 50Pos; Gender Norcomp 40Y4845
D SUB CONNECTOR, PLUG, 50POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 50POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1150MER-ND 40Y4845
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 50Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details